ASD-STAN - PREN 4402

Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy TI-P64001. with Aluminium Pigmented Coating, Metric Series Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius

active, Most Current
Organization: ASD-STAN
Publication Date: 31 December 1999
Status: active
Page Count: 5

Document History

PREN 4402
December 31, 1999
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy TI-P64001. with Aluminium Pigmented Coating, Metric Series Classification: 1 100 MPa (at Ambient Temperature)/ 315 Degrees Celsius
A description is not available for this item.
November 1, 1996
Aerospace Series Lockbolts, 100 Degree Countersunk Normal Head, Sheartype, Close Tolerance, in Titanium Alloy, Aluminium Pigmented Organic Coating, Lubrication with Cetylic Alcohol, Metric Series, Classification: 1 100 MPa (at Ambient Temperature)/315 Degrees Celsius
A description is not available for this item.
Advertisement