IEC 60464-2
Specification for Insulating Varnishes Containing Solvent Part 2: Test Methods
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1974 |
| Status: | inactive |
| Page Count: | 36 |
Document History
January 1, 2006
Varnishes used for electrical insulation - Part 2: Methods of test
This part of IEC 60464 specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
January 1, 2006
Varnishes Used for Electrical Insulation - Part 2: Methods of Test
This part of IEC 60464 specifics methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
July 1, 2001
Varnishes Used for Electrical Insulation - Part 2: Methods of Test
This part of IEC 60464 specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
IEC 60464-2
January 1, 1974
Specification for Insulating Varnishes Containing Solvent Part 2: Test Methods
A description is not available for this item.