IEC 60464-2
Varnishes Used for Electrical Insulation - Part 2: Methods of Test
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 July 2001 |
| Status: | inactive |
| Page Count: | 48 |
| ICS Code (Insulating materials in general): | 29.035.01 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
This part of IEC 60464 specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after drying and/or curing of the varnish.
Document History
January 1, 2006
Varnishes used for electrical insulation - Part 2: Methods of test
This part of IEC 60464 specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
January 1, 2006
Varnishes Used for Electrical Insulation - Part 2: Methods of Test
This part of IEC 60464 specifics methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
IEC 60464-2
July 1, 2001
Varnishes Used for Electrical Insulation - Part 2: Methods of Test
This part of IEC 60464 specifies methods of test to be used for testing varnishes used for electrical insulation. This includes methods of test to be applied before and others to be applied after...
January 1, 1974
Specification for Insulating Varnishes Containing Solvent Part 2: Test Methods
A description is not available for this item.