DLA - SMD-5962-89542
MICROCIRCUIT, LINEAR, JFET-INPUT, OPERATIONAL AMPLIFIER, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 31 October 1989 |
| Status: | inactive |
| Page Count: | 9 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, Provisions for the use of MIL-STD-883 in conjunction with compliant on-JAN devices".
The complete part number shall be as shown in the following example:
The device types shall identify the circuit function as follows:
Device type Generic number Circuit function 01 OP-15A JFET-Input, operational amplifier 02 OP-15B JFET-Input, operational amplifier
The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline G A-1 (8-lead, .370" × 185"), can package P D-4 (8-lead, .405" × .310" × .200"), dual-in-line-package
Positive supply voltage (V+)- - - - - - - - - - - - - - +22 V dc Negative supply voltage (V−)- - - - - - - - - - - - - - −22 V dc Storage temperature range - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 1/ - - - - - - - - - - 500 mW Lead temperature (soldering, 60 seconds)- - - - - - - +300°C Junction temperature (TJ)- - - - - - - - - - - - - - - +150°C Thermal resistance, junction-to-case (θJC) - - - - - - See MIL-M-38510, appendix C Thermal resistance, junction-to-ambient (θJA): Case G - - - - - - - - - - - - - - - - - - - - - - - +150°C Case P - - - - - - - - - - - - - - - - - - - - - - - +ll9°C Differential input voltage - - - - - - - - - - - - - - ±40 V dc Input voltage- - - - - - - - - - - - - - - - - - - - - ±20 V dc Output short circuit duration- - - - - - - - - - - - - Indefinite
Supply voltage (VS)- - - - - - - - - - - - - - - - - - ±15 V Ambient operating temperature (TA) - - - - - - - - - - −55°C to +125°C
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History