FORD WSK-M4D724-A2
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 7 December 2005 |
| Status: | inactive |
| Page Count: | 5 |
scope:
The material defined by this specification is a molding compound based on 20% glass fiber and up to 10% acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibers are coated with a non- PVA (polyvinyl acetate) binding agent.
Document History
April 3, 2013
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber and up to 10% acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass...
FORD WSK-M4D724-A2
December 7, 2005
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber and up to 10% acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass...
March 2, 1992
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING, COMPOUND
1. SCOPE The material defined by this specification is a molding compound based on 20 % glass fiber and up to 10 % acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The...