FORD WSK-M4D724-A2

STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING, COMPOUND

inactive
Buy Now
Organization: FORD
Publication Date: 2 March 1992
Status: inactive
Page Count: 6
scope:

1. SCOPE

The material defined by this specification is a molding compound based on 20 % glass fiber and up to 10 % acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass fibres are coated with a non-PVA (polyvinyl acetate) binding agent.

Document History

April 3, 2013
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber and up to 10% acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass...
December 7, 2005
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING COMPOUND ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a molding compound based on 20% glass fiber and up to 10% acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The glass...
FORD WSK-M4D724-A2
March 2, 1992
STYRENE MALEIC ANHYDRIDE (SMA) COPOLYMER, RUBBER MODIFIED, 20% GLASS FIBER/10% ACRYLIC REGRIND REINFORCED MOLDING, COMPOUND
1. SCOPE The material defined by this specification is a molding compound based on 20 % glass fiber and up to 10 % acrylic regrind reinforced, rubber modified styrene maleic anhydride copolymer. The...

References

Advertisement