DS 2393-2

Polyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V - Test methods

inactive, Most Current
Organization: DS
Publication Date: 15 November 1996
Status: inactive
Page Count: 20
ICS Code (Cables): 29.060.20
scope:

DS 2393-2 applies to cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage not exceeding 450/750 V a.c. This standard specifies the methods of carrying out the tests specified in DS 2393-1, General requirements.

Document History

DS 2393-2
November 15, 1996
Polyvinyl chloride insulated sheathed cables of rated voltages up to and including 450/750 V - Test methods
DS 2393-2 applies to cables with insulation and sheath based on polyvinyl chloride (PVC), of rated voltages Uo/U up to and including 450/750 V, used in power installations of nominal voltage not...

References

Advertisement