CSA PLUS 9001MD
ISO 9000 and 13485 Essentials for Medical Device Manufacturers
| Organization: | CSA |
| Publication Date: | 1 February 1998 |
| Status: | inactive |
| Page Count: | 226 |
scope:
Preface
The primary objective of this handbook is to provide both novice and experienced quality practitioners with a concise, user-fiiendly guide for understanding and implementing the requirements of the two standards ISO 13485 and ISO 13488, whch are based on ISO 9001 and ISO 9002 respectively .
- The first section (1. Foreword) of the handbook outlines the background of the ISO 9000 family of standards as it now looks and gives an insight into the forecasted year 2000 version.
- The second section (2. Conceptual Overview of the ISO 9000 and 13485 Standards) presents a conceptual overview of these and other standards, and helps explain the mandatory nature of quality assurance requirements as it applies to the medical device industry.
- The third section (3. An Implementation Path) describes a quality system registration process for organizations that are pursuing the path of thu-d-party certification.
- The fourth section (4. Quality System Requirements) contains
- the actual text of IS0 9001:94 and ISO 13485196
- guidance made up of excerpts from CAN/CSA-ISO 9000-1-94, CAN/CSAQ 10001-94, and ISO 9000-2:97; from the Global Harmonization Task Force guidance; fiom the ISO/FDIS 14969:97 draft guidance prepared by IS0 Technical Committee 210; and from guidance developed by the Medical Devices Bureau of Canada.
- definitions from the vocabulary CAN/CSA-ISO 8402-94, and from IS0 13485:96 (which are specific for medical devices)
- typical self-diagnostic and audit questions where applicable, interpretations provided by the CSA Technical Committee on Quality Management
The standard ISO 9000-2:97 issued on June 15,1997, is an update of ISO 9000-2:1993 and is based on the 1994 edition of ISO 9001 and 9002.
Finally, a series of Appendices &her describes these and other standards which form quality assurance requirements for medical devices.
Document History