DS/EN 301744 V1.2.1
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz
active, Most Current
| Organization: | DS |
| Publication Date: | 12 May 2004 |
| Status: | active |
| ICS Code (Telecommunications in general): | 33.020 |
scope:
The present document covers the following typical point-to-multipoint data applications. Wide Area Networks; Internet data; Voice over IP; Data.
Document History
DS/EN 301744 V1.2.1
May 12, 2004
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers the following typical point-to-multipoint data applications. Wide Area Networks; Internet data; Voice over IP; Data.
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz
The scope of the present document covers the following typical point-to-multipoint data applications. Wide Area Networks. Internet data. Voice over IP. Data.