DS/EN 301744 V1.1.1

Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz

active
Organization: DS
Publication Date: 15 July 2001
Status: active
ICS Code (Receiving and transmitting equipment): 33.060.20
scope:

The scope of the present document covers the following typical point-to-multipoint data applications. Wide Area Networks. Internet data. Voice over IP. Data.

Document History

May 12, 2004
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz
The present document covers the following typical point-to-multipoint data applications. Wide Area Networks; Internet data; Voice over IP; Data.
DS/EN 301744 V1.1.1
July 15, 2001
Fixed Radio Systems; Point-to-multipoint equipment; Direct Sequence Code Division/ Time Division Multiple Access (DS-CD/TDMA); Point-to-multipoint digital packet radio systems in frequency bands in the range 3 GHz to 11 GHz
The scope of the present document covers the following typical point-to-multipoint data applications. Wide Area Networks. Internet data. Voice over IP. Data.
Advertisement