NAVY - MIL-P-85582 INT AMD 1
PRIMER COATINGS: EPOXY, WATERBORNE
inactive
| Organization: | NAVY |
| Publication Date: | 26 September 1985 |
| Status: | inactive |
| Page Count: | 1 |
Document History
September 13, 2019
Primer Coatings: Epoxy, Waterborne
A description is not available for this item.
October 16, 2012
Primer Coatings: Epoxy Waterborne
The primer coatings covered by this specification are corrosion-inhibiting strippable, and chemical resistant, intended for spray application to most aircraft substrates. These coatings are...
June 9, 2006
Primer Coatings: Epoxy, Waterborne
The primer coatings covered by this specification are corrosion-inhibiting and chemical resistant, intended for spray application to most aircraft substrates. These coatings are compatible with...
May 9, 2002
Primer Coatings: Epoxy, Waterborne
The primer coatings covered by this specification are corrosion-inhibiting and chemical resistant, intended for spray application to most aircraft substrates. These coatings are compatible with...
September 30, 1997
Primer Coatings: Epoxy, Waterborne
This specification covers the requirements for two types (see 1.2.1) and three classes (see 1.2.2) of waterborne, epoxy primer coatings that are corrosion inhibiting, chemical and solvent resistant,...
August 31, 1994
PRIMER COATINGS: EPOXY, WATERBORNE
A description is not available for this item.
May 23, 1994
PRIMER COATINGS: EPOXY, WATERBORNE
This specification covers the requirements for two types (see 1.2.1) and two classes (see 1.2.2) of waterborne, epoxy primer coatings that are corrosion inhibiting, and chemical and solvent...
July 31, 1989
PRIMER COATINGS: EPOXY, WATERBORNE
A description is not available for this item.
February 8, 1988
PRIMER COATINGS: EPOXY, WATERBORNE
The coatings covered by this specification are intended for use on metal surfaces as corrosion-inhibitive, chemical resistant, stoppable, epoxy primers that are equivalent to MIL-P-23377 primers and...
MIL-P-85582 INT AMD 1
September 26, 1985
PRIMER COATINGS: EPOXY, WATERBORNE
A description is not available for this item.
September 29, 1983
PRIMER COATINGS: EPOXY, WATERBORNE
This specification covers the requirements for water-reducible, multicomponent, epoxy type, chemical and solvent resistant primer coatings, formulated primarily for application by various spray...