The primer coatings covered by this specification are
corrosion-inhibiting strippable, and chemical resistant, intended
for spray application to most aircraft substrates. These coatings
are... View More
The primer coatings covered by this specification are
corrosion-inhibiting strippable, and chemical resistant, intended
for spray application to most aircraft substrates. These coatings
are compatible with polyurethane and epoxy topcoats (see 6.1.1) and
may be used as alternatives to MIL-PRF-23377 for many applications.
However, primer coatings containing water, such as these coatings,
should not be used on iron or bare carbon steel, nor for the wet
installation of fasteners or faying surfaces. Type II primer
coatings are intended for use where low infrared reflectance is
required. Class N may not be substituted for Class C1 or C2, unless
authorization for its use is given by the engineering authority for
the system or item to which the primer coating is to be applied.
These primer coatings are formulated for the unique performance
requirements of military aircraft. These requirements include
adhesion to a wide variety of metals and composites, flexibility to
withstand tactical maneuvers at low temperatures, corrosion
resistance in a marine environment, resistance to leaking aircraft
fluids, and lowinfrared reflectance for stealth in combat.
View Less