DLA - SMD-5962-94637

MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT, 60 MHZ, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 September 1994
Status: inactive
Page Count: 14
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function Differential nonlinearity 01 AD9020S A/D converter, 10-bit, 60 MSPS 1.5 LSB 02 AD9020T A/D converter, 10-bit, 60 MSPS 1.25 LSB

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X See figure 1 68 Square gullwing lead chip carrier Y See figure 1 68 Square leadless chip carrier

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Positive supply voltage (+VS) . . . . . . . . . . . . . +6 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . −6 V dc Analog IN . . . . . . . . . . . . . . . . . . . . . . . −2 V dc to +2 V dc +VREF, −VREF, ¾REF, ½REF, ¼REF . . . . . . . . . −2 V dc to +2 V dc Digital inputs . . . . . . . . . . . . . . . . . . . . −0.5 V dc to +VS ¾REF, ½REF, ¼REF current . . . . . . . . . . . . ±10 mA Digital output current . . . . . . . . . . . . . . . . 20 mA Junction temperature (TJ) . . . . . . . . . . . . . . . +175°C Thermal resistance, junction-to-case(ΘJC): Case X . . . . . . . . . . . . . . . . . . . . . . . 2.6°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . 2.6°C/W Thermal resistance, junction-to-ambient(ΘJA): Case X . . . . . . . . . . . . . . . . . . . . . . . 20°C/W Case Y . . . . . . . . . . . . . . . . . . . . . . . 20°C/W Storage temperature range . . . . . . . . . . . . . . . −65°C to +150°C Lead soldering temperature (10 seconds) . . . . . . . . +300°C

Positive supply voltage (+VS) . . . . . . . . . . . . . +5 V dc Negative supply voltage (−VS) . . . . . . . . . . . . . −5 V dc Operating temperature range . . . . . . . . . . . . . . −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

May 25, 2004
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT, 60 MHZ, MONOLITHIC SILICON
A description is not available for this item.
September 26, 2000
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT, 60 MHZ, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes. Microcircuits covered by...
SMD-5962-94637
September 7, 1994
MICROCIRCUIT, LINEAR, ANALOG-TO-DIGITAL CONVERTER, 10-BIT, 60 MHZ, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement