FORD WSB-M11A41-A
SOLDER, 81 SN/16.8 CU/2.5 ZN
inactive
Buy Now
| Organization: | FORD |
| Publication Date: | 15 September 1989 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body solders. The tin base solder has a shiny, bright appearance. It is stiffer and more light weight than previous solders.
Document History
July 25, 2012
SOLDER, 81 Sn/16.8 Cu/2.5 Zn ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body...
February 7, 2005
SOLDER, 81 SN/16.8 CU/2.5 ZN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body...
FORD WSB-M11A41-A
September 15, 1989
SOLDER, 81 SN/16.8 CU/2.5 ZN
1. SCOPE The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous...