FORD WSB-M11A41-A

SOLDER, 81 SN/16.8 CU/2.5 ZN ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 7 February 2005
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body solders. The tin base solder has a shiny, bright appearance. It is stiffer and more lightweight than previous solders.

Document History

July 25, 2012
SOLDER, 81 Sn/16.8 Cu/2.5 Zn ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body...
FORD WSB-M11A41-A
February 7, 2005
SOLDER, 81 SN/16.8 CU/2.5 ZN ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous body...
September 15, 1989
SOLDER, 81 SN/16.8 CU/2.5 ZN
1. SCOPE The material defined by this specification is a tin based alloy, developed to comply with the revised OSHA lead standards, virtually eliminating both the lead and arsenic content of previous...

References

Advertisement