NPFC - AA-R-211
REFRIGERATORS, MECHANICAL, HOUSEHOLD (ELECTRICAL, SELF-CONTAINED)
| Organization: | NPFC |
| Publication Date: | 27 April 1977 |
| Status: | inactive |
| Page Count: | 30 |
scope:
This specification covers self-contained household refrigerators with electric-motor-drive
Household refrigerators covered by this specification shall be of the following types, sizes, and grades, as specified (see 6.2).
Type I - Low-temperature-food
Type II - Low-temperature-food
Type III - Frozen-food storage compartment below 12°F (−11°C); manually initiated defrost with automatic reset.
Type IV - Isolated frozen-food storage compartment below 8°F (−13°C); automatically initiated defrost with automatic reset for general-food storage compartment only.
Type V - Isolated frozen-food storage compartment below 8°F (−13°C); automatically initiated defrost with automatic reset for both general-food storage and frozen-food storage compartments.
Minimum Applicable types
Size capacity (cu. ft.) (m3) for size shown
--------------------
intended Use:
The refrigerators covered by this specification are for home use to preserve food at temperatures above and below freezing while operating in ambient temperatures up to 110°F (43°C). The types... View More
Document History