MSS SP 104

Wrought Copper Solder Joint Pressure Fittings

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 2003
Status: inactive
Page Count: 14
scope:

This Standard Practice covers nominal size 1/8 through 8 straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B 88, at pressures and temperatures shown in Table A 1. The fittings in this Standard Practice have dimensions and ratings not covered in ASME B16.22. Included in this Standard Practice are:

a) Pressure-temperature ratings;

b) Abbreviations for end connections;

c) Size and method of designating openings and fittings;

d) Marking;

e) Materials;

f) Dimensions and tolerances;

g) Tests.

Document History

January 1, 2022
Wrought Copper, Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded-end connections, and for use with copper water...
January 1, 2018
Wrought Copper Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded-end connections, and for use with copper water...
January 1, 2012
Wrought Copper Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded end connections, and for use with copper water...
MSS SP 104
January 1, 2003
Wrought Copper Solder Joint Pressure Fittings
This Standard Practice covers nominal size 1/8 through 8 straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B 88, at pressures and...
January 1, 1995
Wrought Copper Solder Joint Pressure Fittings
This standard practice covers 1/8" through 8" straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B88 at pressures and temperatures...

References

Advertisement