MSS SP 104

Wrought Copper Solder Joint Pressure Fittings

inactive
Buy Now
Organization: MSS
Publication Date: 1 January 1995
Status: inactive
Page Count: 11
scope:

This standard practice covers 1/8" through 8" straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B88 at pressures and temperatures shown in Table A1. The fittings in this standard practice have dimensions and ratings not covered in ASME/ANSI B16.22. Included in this standard practice are:

a) Pressure-temperature ratings

b) Abbreviations for end connections

c) Size and method of designating openings and fittings

d) Markings

e) Material

f) Dimensions and tolerances

Document History

January 1, 2022
Wrought Copper, Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded-end connections, and for use with copper water...
January 1, 2018
Wrought Copper Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded-end connections, and for use with copper water...
January 1, 2012
Wrought Copper Solder-Joint Pressure Fittings
This Standard Practice covers seamless wrought-copper fittings in nominal size 1/8 through 8, straight and reducing size, with solder-joint or threaded end connections, and for use with copper water...
January 1, 2003
Wrought Copper Solder Joint Pressure Fittings
This Standard Practice covers nominal size 1/8 through 8 straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B 88, at pressures and...
MSS SP 104
January 1, 1995
Wrought Copper Solder Joint Pressure Fittings
This standard practice covers 1/8" through 8" straight and reducing size wrought copper solder joint seamless fittings, designed for use with copper water tube, ASTM B88 at pressures and temperatures...

References

Advertisement