DS/EN 61340-4-1

Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors

active, Most Current
Buy Now
Organization: DS
Publication Date: 16 February 2005
Status: active
Page Count: 19
ICS Code (Floor coverings): 97.150
ICS Code (59.080.60): 59.080.60
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This part of 61340 specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to grown, point-to-point resistance and vertical resistance of between 10**4 ohm and 10**13 ohm. Laboratory evaluations carried out under controlled environmental conditions can be used for classification or quality control purposes. Tests on installed floors uncontrolled ambient conditions can be used to determine correct installation or as part of ungoing system verification.

Document History

June 23, 2015
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
Specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and vertical resistance of...
DS/EN 61340-4-1
February 16, 2005
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
This part of 61340 specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to grown, point-to-point resistance and...
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
Add new NOTE to Clause 1 as follows: NOTE Although this standard does not include requirements for personal safety, attention is drawn to the need for all concerned to comply with the relevant local...
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
Specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and vertical resistance of...
Advertisement