DSF/EN 61340-4-1/FPRA1
Electrostatics - Part 4-1: Standard test methods for specific applications - Electrical resistance of floor coverings and installed floors
| Organization: | DS |
| Status: | pending |
| Page Count: | 5 |
| ICS Code (Floor coverings): | 97.150 |
| ICS Code (59.080.60): | 59.080.60 |
| ICS Code (Other standards related to electricity and magnetism): | 17.220.99 |
scope:
Specifies test methods for determining the electrical resistance of all types of floor coverings and installed floors with resistance to ground, point-to-point resistance and vertical resistance of between 104 W and 1013 W. Laboratory evaluations carried out under controlled environmental conditions can be used for classification or quality control purposes. Tests on installed floors under uncontrolled ambient conditions can be used to determine correct installation or as part of an ongoing system verification. The important changes refer only to the specification of test methods but do not contain classification or performance requirements; the test methods refer to resistance measurement, and the specified equipment comply more with those of the other parts of EN 61340
Document History