DLA - SMD-5962-94554

MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 1-OF-16 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 14 March 1994
Status: active
Page Count: 16
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and space application (device class V), and a choice of case outlines and Lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device classes M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 54F154 1-of-16 decoder/demultiplexer

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation N Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style K GDFP2-F24 or CDFP3-F24 24 flat package L GDIP3-T24 or MIP4-T24 24 dual-in-line package 3 CQCC1-N28 28 square chip carrier package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class N or MIL-1-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input voltage range (VIN) - - - - - - - - - - - - - - - - - −0.5 V dc to +7.0 V dc Input current range (IIN) - - - - - - - - - - - - - - - - - −30 mA to 5.0 mA Voltage applied to output (VOUT) - - - - - - - - - - - - - - −0.5 V to +VCC Current applied to output (IOUT) - - - - - - - - - - - - - 40 mA Storage temperature range - - - - - - - - - - - - - - - - - −65°C to +150°C Lead temperature (soldering, 10 seconds) - - - - - - - - - - +300°C Junction temperature TJ - - - - - - - - - - - - - - - - - - +175°C Maximum power dissipation (PD): 2/ - - - - - - - - - - - - - 220 mW Thermal resistance, junction-to-case (ΘJC) - - - - - - - - - See MIL-STD-1835

Supply voltage range (VCC) - - - - - - - - - - - - - - - - - 4.5 V dc to 5.5 V dc Maximum input clamp current, (IIK) - - - - - - - - - - - - - −18 mA Maximum high level output current, (IOH) - - - - - - - - - - −1 μA Maximum low level output current, (IOL) - - - - - - - - - - 20 mA Input rise and fall times, (tr, tf) - - - - - - - - - - - - 2.5 ns High level input voltage, (VIH) - - - - - - - - - - - - - - 2.0 V Low level input voltage (VIL) - - - - - - - - - - - - - - - +0.8 V Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) - - - - - - - - - - - - 3/ percent

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-94554
March 14, 1994
MICROCIRCUIT, DIGITAL, BIPOLAR, ADVANCED SCHOTTKY TTL, 1-OF-16 DECODER/DEMULTIPLEXER, MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q, and M) and...

References

Advertisement