FORD ESA-M4D331-A
NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
active, Most Current
Buy Now
| Organization: | FORD |
| Publication Date: | 3 May 2006 |
| Status: | active |
| Page Count: | 3 |
scope:
The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.
Document History
FORD ESA-M4D331-A
May 3, 2006
NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.
February 3, 2005
NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.
May 22, 1984
NYLON, HEAT STABILIZED - FLEXIBLE, EXTRUSION GRADE
1. SCOPE The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.