FORD ESA-M4D331-A

NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***

inactive
Buy Now
Organization: FORD
Publication Date: 3 February 2005
Status: inactive
Page Count: 3
scope:

The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.

Document History

May 3, 2006
NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.
FORD ESA-M4D331-A
February 3, 2005
NYLON (TYPE 6), HEAT STABILIZED - FLEXIBLE - EXTRUSION GRADE ***TO BE USED WITH FORD WSS-M99P1111-A***
The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.
May 22, 1984
NYLON, HEAT STABILIZED - FLEXIBLE, EXTRUSION GRADE
1. SCOPE The material defined by this specification is a heat stabilized flexible type 6 nylon, suitable for extrusion applications.

References

Advertisement