FORD - WSA-M21P26-A2

CORROSION PROTECTIVE COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 H SALT SPRAY

inactive
Organization: FORD
Publication Date: 16 July 1997
Status: inactive
Page Count: 5

Document History

March 17, 2004
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
January 28, 2004
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
July 16, 1997
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 H SALT SPRAY
1. SCOPE The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
WSA-M21P26-A2
July 16, 1997
CORROSION PROTECTIVE COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 H SALT SPRAY
A description is not available for this item.

References

Advertisement