FORD - WSA-M21P26-A2
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
inactive, Most Current
| Organization: | FORD |
| Publication Date: | 17 March 2004 |
| Status: | inactive |
| Page Count: | 4 |
scope:
1. SCOPE
The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and chemical reaction during storage.
Document History
WSA-M21P26-A2
March 17, 2004
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
January 28, 2004
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 h SALT SPRAY ***TO BE USED WITH FORD WSS-M99P1111-A***
1. SCOPE
The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
July 16, 1997
CORROSION PROTECTIVE SECONDARY COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 H SALT SPRAY
1. SCOPE The materials defined by these specifications are metallic coatings which consist primarily of metallic aluminum dust, a modified epoxy resin vehicle and additives to prevent settling and...
July 16, 1997
CORROSION PROTECTIVE COATING, ALUMINUM FILLED, ORGANIC RESIN BONDED, 1000 H SALT SPRAY
A description is not available for this item.