IEC 60243-2

Electric Strength of Insulating Materials - Test Methods - Part 2: Additional Requirements for Tests Using Direct Voltage

inactive
Buy Now
Organization: IEC
Publication Date: 1 February 2001
Status: inactive
Page Count: 22
ICS Code (Insulating materials in general): 29.035.01
ICS Code (Other standards related to electricity and magnetism): 17.220.99
scope:

This standard gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.

Document History

November 1, 2013
Electric strength of insulating materials – Test methods – Part 2: Additional requirements for tests using direct voltage
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
IEC 60243-2
February 1, 2001
Electric Strength of Insulating Materials - Test Methods - Part 2: Additional Requirements for Tests Using Direct Voltage
This standard gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
January 1, 1990
Methods of Test for Electric Strength of Solid Insulating Materials Part 2: Additional Requirements for Tests Using Direct Voltage
A description is not available for this item.

References

Advertisement