IEC 60243-2
Methods of Test for Electric Strength of Solid Insulating Materials Part 2: Additional Requirements for Tests Using Direct Voltage
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1990 |
| Status: | inactive |
| Page Count: | 17 |
Document History
November 1, 2013
Electric strength of insulating materials – Test methods – Part 2: Additional requirements for tests using direct voltage
This part of IEC 60243 gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
February 1, 2001
Electric Strength of Insulating Materials - Test Methods - Part 2: Additional Requirements for Tests Using Direct Voltage
This standard gives requirements additional to those in IEC 60243-1 for the determination of the electric strength of solid insulating materials under direct voltage stress.
IEC 60243-2
January 1, 1990
Methods of Test for Electric Strength of Solid Insulating Materials Part 2: Additional Requirements for Tests Using Direct Voltage
A description is not available for this item.