DLA - SMD-5962-94710

MICROCIRCUIT, DIGITAL, QUAD UNIVERSAL ASYNCHRONOUS RECEIVER/TRANSMITTER (QUART) MONOLITHIC SILICON

active, Most Current
Organization: DLA
Publication Date: 1 November 1994
Status: active
Page Count: 28
scope:

This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and space application (device class V), and a choice of case outlines and lead finishes are available and are reflected in the Part or Identifying Number (PIN). Device class M microcircuits represent non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883. "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices". When available, a choice of Radiation Hardness Assurance (RHA) levels are reflected in the PIN.

The PIN shall be as shown in the following example:

Device class M RHA marked devices shall meet the MIL-I-38535 appendix A specified RHA levels and shall be marked with the appropriate RHA designator. Device classes Q and V RHA marked devices shall meet the MIL-I-38535 specified RHA levels and shall be marked with the appropriate RHA designator. A dash (-) indicates a non-RHA device.

The device type(s) shall identify the circuit function as follows:

Device type Generic number Circuit function 01 26C94 Quad universal asynchronous receiver/transmitter (QUART)

The device class designator shall be a single letter identifying the product assurance level as follows:

Device class Device requirements documentation M Vendor self-certification to the requirements for non-JAN class B microcircuits in accordance with 1.2.1 of MIL-STD-883 Q or V Certification and qualification to MIL-I-38535

The case outline(s) shall be as designated in MIL-STD-1835 and as follows:

Outline letter Descriptive designator Terminals Package style X GDIP1-T48 or CDIP2-T48 48 Dual-in-line package

The lead finish shall be as specified in MIL-STD-883 (see 3.1 herein) for class M or MIL-I-38535 for classes Q and V. Finish letter "X" shall not be marked on the microcircuit or its packaging. The "X" designation is for use in specifications when lead finishes A, B, and C are considered acceptable and interchangeable without preference.

Storage temperature range . . . . . . . . . . . . . . . . . . −65°C to +150°C Voltage from VDD to GND . . . . . . . . . . . . . . . . . . −0.5 V dc to +7.0 V dc Voltage form any pin to ground range . . . . . . . . . . . . −0.5 V dc to VCC + 0.5 V dc Power dissipation . . . . . . . . . . . . . . . . . . . . . 1 W Lead temperature (soldering, 10 seconds) . . . . . . . . . . +300°C Thermal resistance, junction-to-case (θJC). . . . . . . . . . See MIL-STD-1835 Junction temperature (TJ) . . . . . . . . . . . . . . . . . . 150°C

Operating ambient temperature range . . . . . . . . . . . . −55°C to +125°C Supply voltage range . . . . . . . . . . . . . . . . . . . . 4.75 V dc ≤ VCC ≤ 5.25 V dc

Fault coverage measurement of manufacturing logic tests (MIL-STD-883, test method 5012) . . . . . . . XX percent 2/

intended Use:

Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.

Microcircuits... View More

Document History

SMD-5962-94710
November 1, 1994
MICROCIRCUIT, DIGITAL, QUAD UNIVERSAL ASYNCHRONOUS RECEIVER/TRANSMITTER (QUART) MONOLITHIC SILICON
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). Two product assurance classes consisting of military high reliability (device classes Q and M) and...

References

Advertisement