DIN EN ISO 4042

Fasteners - Electroplated coatings (ISO 4042:1999); English version of DIN EN ISO 4042

inactive
Buy Now
Organization: DIN
Publication Date: 1 January 2001
Status: inactive
Page Count: 25
ICS Code (Metallic coatings): 25.220.40
ICS Code (Fasteners in general): 21.060.01
scope:

This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen embrittlement relief for fasteners with high tensile strength or hardness and for surface-hardened fasteners.

This International Standard primarily concerns the electroplating of threaded fasteners, but it may also be applied to other threaded parts. For the applicability to screws that cut or form their own mating threads, see clause 8.

The specifications given in this International Standard may also be applied to non-threaded parts such as washers and pins.

Document History

November 1, 2022
Fasteners - Electroplated coating systems (ISO 4042:2022)
A description is not available for this item.
December 1, 2019
Fasteners - Electroplated coating systems (ISO/DIS 4042:2019); German and English version prEN ISO 4042:2019
A description is not available for this item.
November 1, 2018
Fasteners - Electroplated coating systems (ISO 4042:2018)
This document specifies requirements for electroplated coatings and coating systems on steel fasteners. The requirements related to dimensional properties also apply to fasteners made of copper or...
July 1, 2017
Fasteners - Electroplated coating systems (ISO/DIS 4042:2017); German and English version prEN ISO 4042:2017
A description is not available for this item.
DIN EN ISO 4042
January 1, 2001
Fasteners - Electroplated coatings (ISO 4042:1999); English version of DIN EN ISO 4042
This International Standard specifies dimensional requirements for electroplated fasteners of steel or copper alloy. It specifies coating thicknesses and gives recommendations for hydrogen...
October 1, 1999
Fasteners - Electroplated coatings (ISO 4042:1999)
A description is not available for this item.

References

Advertisement