DLA - SMD-5962-87754
MICROCIRCUIT, DIGITAL, HIGH SPEED CMOS, ANALOG MULTIPLEXER/DEMULTIPLEXER, TRIPLE SIGLE POLE, DOUBLE-POSITION, MONOLITHIC SILICON
| Organization: | DLA |
| Publication Date: | 25 May 1988 |
| Status: | inactive |
| Page Count: | 12 |
scope:
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
The complete part number shall be as shown in the following example:
The device type shall identify the circuit function as follows:
Device type Generic number Circuit function
01 54HC4053 Analog multiplexer/demultip
The case outline shall be as designated in appendix C of MIL-M-38510, and as follows:
Outline letter Case outline E D-2 (16-lead, .840" × .310" × .200"), dual-in-line package
Supply voltage range, (VCC) - - - - - - - - - - - - - - - - - −0.5 V dc to + 7.0 V dc Supply voltage range, (VCC−VEE) - - - - - - - - - - - - - - - −0.5 V dc to + 11.0 V dc Supply voltage range, (VEE) - - - - - - - - - - - - - - - - - +0.5 V dc to −7.0 V dc DC input diode current, (IIK), (VI < −0.5 V dc or VI > VCC + 0.5 V dc)- - - - - - - ±20 mA DC output diode current, (IOK), (VI < VEE − 0.5 V dc or VI ≥ VCC + 0.5 V dc) - - - - ±20 mA DC switch current, (VI ≥ VEE − 0.5 V dc or VI ≤ VCC + 0.5 V dc)- - - - - - - - +25 mA DC VCC or GND current (per pin) - - - - - - - - - - - - - - - ±50 mA Storage temperture range - - - - - - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) 2/- - - - - - - - - - - - - 500 mW Lead temperature (soldering, 10 seconds)- - - - - - - - - - +260°C Thermal resistance, junction-to-case (θJC): Case E- - - - - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ) - - - - - - - - - - - - - - - - +175°C
Supply voltage (VCC) - - - - - - - - - - - - - - - - - - - - +2.0 V dc to +6.0 V dc Supply voltage (VEE) - - - - - - - - - - - - - - - - - - - - 0.0 V dc to −6.0 V dc Supply voltage (VCC−VEE) - - - - - - - - - - - - - - - - - - +2.0 V dc to +10.0 V dc DC input voltage, digital inputs,(VI)- - - - - - - - - - - - 0.0 V dc to VCC DC input voltage, analog inputs, (VIS) - - - - - - - - - - - VEE to VCC Case operating temperature range (TC) - - - - - - - - - - - −55°C to +125°C Input rise or fall time: VCC = 2.0 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 1000 ns VCC = 4.5 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 500 ns VCC = 6.0 V - - - - - - - - - - - - - - - - - - - - - - - 0 to 400 ns
intended Use:
Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More
Document History