DLA - SMD-5962-93073 REV E
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
inactive
| Organization: | DLA |
| Publication Date: | 18 July 2003 |
| Status: | inactive |
| Page Count: | 12 |
Document History
July 11, 2019
MICROCIRCUIT, HYBRID, LINEAR, +5 AND ±12-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
Scope.
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the...
April 10, 2012
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12-VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes as defined in paragraph 1.2.3 and MIL-PRF-38534. A choice of case outlines and lead finishes which are available and are reflected in the Part or...
SMD-5962-93073 REV E
July 18, 2003
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
October 20, 1999
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
July 7, 1998
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
February 2, 1998
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing documents five product assurance classes, class D (lowest reliability), class E, (exceptions), class G (lowest high reliability), class H (high reliability), and class K, (highest...
October 18, 1995
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
A description is not available for this item.
June 15, 1995
MICROCIRCUIT, HYBRID, LINEAR, +5 AND PLUS/MINUS 12 VOLT, TRIPLE CHANNEL, DC/DC CONVERTER
This drawing forms a part of a one part - one part number documentation system (see 6.6 herein). This drawing describes device requirements for hybrid microcircuits to be processed in accordance with...