This document references:
T 423 CM - Folding endurance of paper (Schopper type tester)
Published by TAPPI
on
January 1, 2007
This method describes the use of the Schopper type of folding apparatus. It is suitable for papers having a thickness of 0.25 mm (0.010 in.) or less. The procedure for the MIT type apparatus, which...
This document references:
TAPPI T 511 - Folding endurance of paper (MIT tester)
Published by TAPPI
on
January 1, 2013
This method describes the use of the MIT-type apparatus for the determination of the folding endurance of paper. An exhaust fan arrangement maintains the folding head at room temperature. The MIT...
This document references:
TAPPI T 544 - Aging of paper and board with moist heat
Published by TAPPI
on
January 1, 2008
This method specifies the procedure for humidified heat treatment of paper or board and the general procedure for testing the heat-treated materials. The purpose is to obtain inferences regarding the...