ASD-STAN - PREN 2854-003

Aerospace Series Cables, Electrical, for General Purpose Cross Sections Equal to and Greater Than 9 mm2 Operating Temperatures Between - 55 Degrees Celsius and 260 Degrees Celsius Part 003: Product Standard

inactive
Organization: ASD-STAN
Publication Date: 1 June 1996
Status: inactive
Page Count: 5

Document History

January 1, 2019
Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between – 55 °C and 260 °C for cross sections equal...
July 1, 2006
Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 003: Product standard
A description is not available for this item.
PREN 2854-003
June 1, 1996
Aerospace Series Cables, Electrical, for General Purpose Cross Sections Equal to and Greater Than 9 mm2 Operating Temperatures Between - 55 Degrees Celsius and 260 Degrees Celsius Part 003: Product Standard
A description is not available for this item.
Advertisement