ASD-STAN PREN 2854-003

Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 003: Product standard

active, Most Current
Buy Now
Organization: ASD-STAN
Publication Date: 1 January 2019
Status: active
Page Count: 8
scope:

This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between - 55 °C and 260 °C for cross sections equal to and greater than 5 mm2.

Document History

ASD-STAN PREN 2854-003
January 1, 2019
Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 003: Product standard
This standard specifies the characteristics of electrical cables for use in the on-board electrical systems of aircraft at operating temperatures between – 55 °C and 260 °C for cross sections equal...
July 1, 2006
Aerospace series Cables, electrical for general purpose Cross sections equal to and greater than 9 mm2 Operating temperatures between - 55 °C and 260 °C Part 003: Product standard
A description is not available for this item.
June 1, 1996
Aerospace Series Cables, Electrical, for General Purpose Cross Sections Equal to and Greater Than 9 mm2 Operating Temperatures Between - 55 Degrees Celsius and 260 Degrees Celsius Part 003: Product Standard
A description is not available for this item.

References

Advertisement