ASD-STAN - PREN 4311

Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius

inactive
Organization: ASD-STAN
Publication Date: 1 February 1996
Status: inactive
Page Count: 10

Document History

September 1, 1996
Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Threads, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
PREN 4311
February 1, 1996
Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius
A description is not available for this item.
Advertisement