ASD-STAN - PREN 4311

Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Threads, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius

active, Most Current
Organization: ASD-STAN
Publication Date: 1 September 1996
Status: active
Page Count: 6

Document History

PREN 4311
September 1, 1996
Aerospace Series Studs, Coarse Tolerance Reduced Shank, Medium Length Threads, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1 100 MPa (at Ambient Temperature) / 315 Degrees Celsius
A description is not available for this item.
February 1, 1996
Aerospace Series Studs, Close Tolerance Shank, Medium Length Thread, in Heat and Corrosion Resisting Steel, MoS2 Lubricated Classification : 1100 MPa (at Ambient Temperature) / 425 Degrees Celsius
A description is not available for this item.
Advertisement