NPFC - MIL-S-19500/507
SEMICONDUCTOR DEVICE, DIODE, SILICON, BIPOLAR TRANSIENT VOLTAGE SUPPRESSOR TYPES 1N6036A THROUGH 1N6072A JAN, JANTX, JANTXV, AND JANS
| Organization: | NPFC |
| Publication Date: | 9 December 1992 |
| Status: | inactive |
| Page Count: | 13 |
scope:
This specification covers the detail requirements for 1500 watt peak pulse power transient voltage suppressor diodes. Four levels of product assurance are provided for each device as specified in MIL-S-19500.
See figure 1.
Maximum ratings are as shown in columns 5 through 8 of table III herein, and as follows:
PPP = 1500 W (see figure 3) at tp = 1.0 ms.
PM(AV) = 1.0 W (derate at 6.67 mW/°C above TA = +25°C) (see 6.3).
−55°C ≤ TOP ≤ +175°C (ambient), −55°C ≤ TSTG ≤ +175°C (ambient).
Primary electrical characteristics are shown in columns 2 and 4 of table III herein.
Document History