NFPA - B93.87M

Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions

inactive, Most Current
Organization: NFPA
Publication Date: 1 January 1987
Status: inactive
Page Count: 14

Document History

B93.87M
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions
A description is not available for this item.
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions (Technically Identical to ISO 6431-1983) (Metric Only)
A description is not available for this item.
Advertisement