(NFPA) - ANSI B93.87
Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions (Technically Identical to ISO 6431-1983) (Metric Only)
inactive
Buy Now
| Organization: | (NFPA) |
| Publication Date: | 1 January 1987 |
| Status: | inactive |
| Page Count: | 14 |
Document History
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions
A description is not available for this item.
ANSI B93.87
January 1, 1987
Pneumatic Fluid Power - Single Rod Cylinders with Detachable Mountings - 10 Bar (1 000 kPa) Series - Bores from 32 to 320 mm - Mounting Dimensions (Technically Identical to ISO 6431-1983) (Metric Only)
A description is not available for this item.