DLA - SMD-5962-88501 REV C

MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON

inactive
Organization: DLA
Publication Date: 7 July 1993
Status: inactive
Page Count: 40
scope:

This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".

The complete part number shall be as shown in the following example:

The device types shall identify the circuit function as follows:

Device type Generic number Frequency Circuit 01 M80C186 10 MHz 16-bit CHMOS microprocessor 02 M80C186 12.5 MHz 16-bit CHMOS microprocessor

The case outlines shall be as designated in appendix C of MIL-M-38510, and as follows:

Outline letter Case outline Y (68-lead, .970" × .970" × .106") ceramic quad package (see figure 1) Z P-AC (68-pin, 1.180" × 1.180" × .345") pin grid array package

Voltage on any pin (referenced to GND) - - - - - - - −1.0 V dc to +7.0 V dc Storage temperature range- - - - - - - - - - - - - - −65°C to +150°C Maximum power dissipation (PD) - - - - - - - - - - - 3 W Thermal resistance, junction-to-case (θJC): Case Y - - - - - - - - - - - - - - - - - - - - - - 13°C/W Case Z - - - - - - - - - - - - - - - - - - - - - - See MIL-M-38510, appendix C Junction temperature (TJ)- - - - - - - - - - - - - - +200°C Lead temperature (soldering, 5 seconds)- - - - - - - +260°C

Supply voltage (VCC) - - - - - - - - - - - - - - - - 4.75 V dc to 5.25 V dc Frequency of operation: Device type 01 - - - - - - - - - - - - - - - - - - 10 MHz Device type 02 - - - - - - - - - - - - - - - - - - 12.5 MHz Case operating temperature range (TC)- - - - - - - - −55°C to +125°C

intended Use:

Microcircuits conforming to this drawing are intended for use when military specifications do not exist and qualified military devices that will perform the required function are not available for... View More

Document History

September 10, 2019
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
Scope. This drawing describes device requirements for MIL-STD-883 compliant, non-JAN class level B microcircuits in accordance with MIL-PRF-38535, appendix A.
April 16, 2012
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing documents two product assurance class levels consisting of high reliability (device classes Q and M) and space application (device class V). A choice of case outlines and lead finishes...
June 26, 2007
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
Microcircuits conforming to this drawing are intended for use for Government microcircuit applications (original equipment), design applications, and logistics purposes.
December 3, 2001
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
December 21, 2000
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices".
November 21, 1994
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
SMD-5962-88501 REV C
July 7, 1993
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
This drawing describes device requirements for class B microcircuits in accordance with 1.2.1 of MIL-STD-883, "Provisions for the use of MIL-STD-883 in conjunction with compliant non-JAN devices"....
October 30, 1991
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
August 15, 1990
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
February 16, 1989
MICROCIRCUIT, DIGITAL, CMOS, 16-BIT MICROPROCESSOR, MONOLITHIC SILICON
A description is not available for this item.
Advertisement