IEC 61291-5-2

Optical Amplifiers - Part 5-2: Qualification Specifications - Reliability Qualification for Optical Fibre Amplifiers

inactive
Buy Now
Organization: IEC
Publication Date: 1 August 2002
Status: inactive
Page Count: 56
ICS Code (Optic amplifiers): 33.180.30
scope:

Scope and object

This International Standard applies to optical amplifiers (OAs) and optically amplified, elementary sub-systems for terrestrial applications, using active fibres (optical fibre amplifiers, OFAs), containing rare-earth dopants, which are commercially available.

The black box approach is used in this IEC standard. The black box approach is adopted in order to give product specifications which are independent of OA implementation details. For reliability qualification purposes, some information about the internal components is needed; these internal parts are themselves treated as black boxes. This standard gives requirements for the evaluation of OA reliability by combining the reliability of such internal black boxes.

The objects of this International Standard are the following:

• to specify the requirements for the reliability assessment of OFAs;

• to provide assistance to the purchaser in the selection of consistently high quality OA products for his particular applications;

• to give the minimum list of reliability qualification tests, requirements on failure criteria during testing and on reliability predictions, and give the relevant normative references.

In particular, this International Standard is intended:

• to establish a standard method for the assessment of the reliability of OFA devices and sub-systems in order to minimize risks and to promote product development and reliability qualification;

• to establish means to determine the distribution of failures in time in order to enable the determination of equipment failure rates for specified end-of-life criteria.

In addition, guidance is given on:

• the controls a customer should make, prior to procurement of an OFA, on the test procedures an OFA manufacturer has in place in order to guarantee product reliability;

• the procedures to verify the reliability claims of an OFA manufacturer.

Document History

May 1, 2019
OPTICAL AMPLIFIERS – Part 5-2: Qualification specifications – Reliability qualification for optical fibre amplifiers
A description is not available for this item.
January 1, 2017
Optical amplifiers - Part 5-2: Qualification specifications - Reliability qualification for optical fibre amplifiers
This part of IEC 61291 applies to optical amplifiers (OAs) and optically amplified, elementary sub-systems for terrestrial applications, using active fibres (optical fibre amplifiers (OFAs))...
IEC 61291-5-2
August 1, 2002
Optical Amplifiers - Part 5-2: Qualification Specifications - Reliability Qualification for Optical Fibre Amplifiers
Scope and object This International Standard applies to optical amplifiers (OAs) and optically amplified, elementary sub-systems for terrestrial applications, using active fibres (optical fibre...

References

Advertisement