ISO 10426-5

Petroleum and natural gas industries Cements and materials for well cementing Part 5: Determination of shrinkage and expansion of well cement formulations at atmospheric pressure

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 December 2004
Status: active
Page Count: 20
ICS Code (Cement. Gypsum. Lime. Mortar): 91.100.10
ICS Code (Extraction and processing of petroleum and natural gas): 75.020
scope:

This part of ISO 10426 provides the methods for the testing of well cement formulations to determine the dimension changes during the curing process (cement hydration) at atmospheric pressure only. This is a base document, because under real well cementing conditions shrinkage and expansion take place under pressure and different boundary conditions.

Document History

September 21, 2023
Oil and gas industries including lower carbon energy — Cements and materials for well cementing — Part 5: Determination of shrinkage and expansion of well cement formulations
This document provides the methods for the testing of well cement formulations to determine the dimension changes during the curing process (cement hydration) at atmospheric pressure and the stress...
ISO 10426-5
December 1, 2004
Petroleum and natural gas industries Cements and materials for well cementing Part 5: Determination of shrinkage and expansion of well cement formulations at atmospheric pressure
This part of ISO 10426 provides the methods for the testing of well cement formulations to determine the dimension changes during the curing process (cement hydration) at atmospheric pressure only....

References

Advertisement