ISO 6164
Hydraulic Fluid Power - Four-Screw, One-Piece Square-Flange Connections for Use at Pressures of 25 MPa and 40 MPa (250 Bar and 400 Bar)
inactive
Buy Now
| Organization: | ISO |
| Publication Date: | 1 January 1994 |
| Status: | inactive |
| Page Count: | 15 |
| ICS Code (Piping and couplings): | 23.100.40 |
Document History
June 1, 2018
Hydraulic fluid power - Four-screw, one-piece square flange connections for use at pressures of 42 MPa, DN 25 to 80
This document gives general and dimensional specifications for flanged heads, flange clamps, ports and mounting surfaces applicable to four-screw, one-piece square flange clamp type tube connectors...
ISO 6164
January 1, 1994
Hydraulic Fluid Power - Four-Screw, One-Piece Square-Flange Connections for Use at Pressures of 25 MPa and 40 MPa (250 Bar and 400 Bar)
A description is not available for this item.