ISO 6164

Hydraulic fluid power - Four-screw, one-piece square flange connections for use at pressures of 42 MPa, DN 25 to 80

active, Most Current
Buy Now
Organization: ISO
Publication Date: 1 June 2018
Status: active
Page Count: 22
ICS Code (Piping and couplings): 23.100.40
scope:

This document gives general and dimensional specifications for flanged heads, flange clamps, ports and mounting surfaces applicable to four-screw, one-piece square flange clamp type tube connectors and hose fittings for use at a pressure of 42 MPa [420 bar1)]. It also specifies the dimensions of the seals to be used, as well as the grooves that house the seals.

These connections are intended for application in hydraulic systems on industrial and commercial products where it is desired to avoid the use of threaded connectors.

1) 1 bar = 0,1 MPa = 105 Pa; 1 Pa = 1 N/m2.

Document History

ISO 6164
June 1, 2018
Hydraulic fluid power - Four-screw, one-piece square flange connections for use at pressures of 42 MPa, DN 25 to 80
This document gives general and dimensional specifications for flanged heads, flange clamps, ports and mounting surfaces applicable to four-screw, one-piece square flange clamp type tube connectors...
January 1, 1994
Hydraulic Fluid Power - Four-Screw, One-Piece Square-Flange Connections for Use at Pressures of 25 MPa and 40 MPa (250 Bar and 400 Bar)
A description is not available for this item.

References

Advertisement