DS/ETS 300324-7 Ed.2

V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer

active, Most Current
Organization: DS
Publication Date: 8 December 1999
Status: active
ICS Code (Switching and signalling systems): 33.040.30
scope:

This seventh part of ETS 300 324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high probability of inter-operability of the DLL between an Access Network (AN) and a Local Exchange (LE) infrastructure. This ETS covers only the procedures described in ETS 300 324-1 [1] which are based upon ETS 300 402-2 [3].

Document History

DS/ETS 300324-7 Ed.2
December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This seventh part of ETS 300 324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high...
December 20, 1996
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This ETS 300 324-7 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high probability of...
Advertisement