DS/ETS 300324-7

Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer

inactive
Organization: DS
Publication Date: 20 December 1996
Status: inactive
ICS Code (Switching and signalling systems): 33.040.30
scope:

This ETS 300 324-7 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high probability of inter-operability of the DLL between an Access Network (AN) and a Local Exchange (LE) infrastructure. This ETS covers only the procedures described in ETS 300 324-1 [1] which are based upon ETS 300 125 [3].

Document History

December 8, 1999
V interfaces at the digital Local Exchange (LE); V5.1 interface for the support of Access Network (AN); Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This seventh part of ETS 300 324 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high...
DS/ETS 300324-7
December 20, 1996
Signalling Protocols and Switching (SPS) - V interfaces at the digital Local Exchange (LE) - V5.1 interface for the support of Access Network (AN) Part 7: Test Suite Structure and Test Purposes (TSS&TP) specification for the data link layer
This ETS 300 324-7 contains the Test Suite Structure (TSS) and Test Purposes (TPs) for the Data Link Layer (DLL) of the V5.1 interface. The conformance tests in this ETS provide a high probability of...
Advertisement