DS/EN 60249-2-4/A5

Base materials for printed circuits - Part 2: Specifications - Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade

inactive, Most Current
Organization: DS
Publication Date: 14 December 2000
Status: inactive
Page Count: 11
ICS Code (Printed circuits and boards): 31.180
scope:

Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970), 249-2A (1971) and 249-2B (1973) and 249-2D (1975).

Document History

DS/EN 60249-2-4/A5
December 14, 2000
Base materials for printed circuits - Part 2: Specifications - Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
February 14, 1996
Base materials for printed circuits - Part 2: Specifications - Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base...
Advertisement