DS/EN 60249-2-4 + Corr. +
Base materials for printed circuits - Part 2: Specifications - Specification No. 4: Epoxide woven glass fabric copper-clad laminated sheet, general purpose grade
| Organization: | DS |
| Publication Date: | 14 February 1996 |
| Status: | inactive |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
Gives requirements for properties of epoxide woven glass fabric copper-clad laminated sheet, general purpose grade, in thicknesses of 0.5 mm up to 6.4 mm. The sheet consists of an insulating base (epoxide resin bonded woven glass fabric laminate) with metal foil bonded to one or both sides. This publication supersedes IEC 249-2 (1970), 249-2A (1971) and 249-2B (1973) and 249-2D (1975).
Document History