ASTM International - ASTM B621-02(2011)

Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod

inactive
Buy Now
Organization: ASTM International
Publication Date: 1 June 2011
Status: inactive
Page Count: 3
ICS Code (Nickel and chromium products): 77.150.40
scope:

1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service.

1.2 The following products are covered under this specification:

1.2.1 Rods 5/16 to ¾ in. (7.94 to 19.05 mm) excl in diameter, hot or cold finished, solution annealed and pickled or mechanically descaled.

1.2.2 Rods ¾ to 3½ in. (19.05 to 88.9 mm) incl in diameter, hot or cold finished, solution annealed, ground or turned.

1.3 The values stated in inch-pound units are to be regarded as standard. The values given in parentheses are mathematical conversions to SI units that are provided for information only and are not considered standard.

1.4 This standard does not purport to address all of the safety concerns, if any, associated with its use. It is the responsibility of the user of this standard to become familiar with all hazards including those identified in the appropriate Material Safety Data Sheet (MSDS) for this product/material as provided by the manufacturer, to establish appropriate safety and health practices, and determine the applicability of regulatory limitations prior to use.

abstract:

This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320) rod for use in general corrosive service. The rods are classified according to their sizes. The material shall conform... View More

Document History

November 1, 2021
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy Rod
1.1 This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)3 rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1...
June 1, 2016
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1.1 This specification2 covers nickel-iron chromium-molybdenum alloy (UNS N08320)3 rod for use in general corrosive service. 1.2 The following products are covered under this specification:...
ASTM B621-02(2011)
June 1, 2011
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1...
December 1, 2006
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods...
October 10, 2002
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1 Rods...
January 1, 1995
Standard Specification for Nickel-Iron-Chromium-Molybdenum Alloy (UNS N08320) Rod
1.1 This specification covers nickel-iron chromium-molybdenum alloy (UNS N08320)* rod for use in general corrosive service. 1.2 The following products are covered under this specification: 1.2.1...
Advertisement