DS/EN 29592-3 TILLÆG 1
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
inactive, Most Current
| Organization: | DS |
| Publication Date: | 16 December 1993 |
| Status: | inactive |
| Page Count: | 29 |
| ICS Code (Computer graphics): | 35.140 |
scope:
This amendment specifies the additions and changes to ISO/IEC 9592-3 to support the structure elements specified in ISO/IEC 9592-4. A clear text encoding is specified for each of the structure element types specifed in ISO/IEC 9592-4. Unless otherwise specified, all references in this amendment refer to ISO/IEC 9592-3.
Document History
DS/EN 29592-3 TILLÆG 1
December 16, 1993
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
This amendment specifies the additions and changes to ISO/IEC 9592-3 to support the structure elements specified in ISO/IEC 9592-4. A clear text encoding is specified for each of the structure...
July 9, 1991
Information processing systems - Computer graphics - Programmer's Hierarchical Interactive Graphics System (PHIGS) - Part 3: Clear-text encoding of archive file
The standard specifies a Clear-Text Encoding of the PHIGS ar chive file. For each of the structure elements specified in the PHIGS Standard, a clear text encoding is specified. Allo wed abbreviations...